EPCOS AG Fixed Inductors - B82422T1154K008 B82422T1154K008

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021716-B82422T1154K 008 Packaging: Reel - TR Type: Wirewound Inductance: 150μH Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Categories: Inductors, Coils, Chokes Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021716-B82422T1154K 008 Packaging: Reel - TR Type: Wirewound Inductance: 150μH Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Categories: Inductors, Coils, Chokes Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - B82422T1154K008
1021716-B82422T1154K008
Fixed Inductors - B82422T1154K008 1021716-B82422T1154K008
Manufacturer: EPCOS (TDK) Win Source Part Number: 1021716-B82422T1154K 008 Packaging: Reel - TR Type: Wirewound Inductance: 150μH Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Tolerance: ±10% Ratings: AEC-Q200 Material - Core: Ferrite Categories: Inductors, Coils, Chokes Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021716-B82422T1154K008
Packaging: Reel - TR
Type: Wirewound
Inductance: 150μH
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Ratings: AEC-Q200
Material - Core: Ferrite
Categories: Inductors, Coils, Chokes
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
150uH 796KHz 50mA Inductor and Choke - 71-B82422T1154K008 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150uH 796KHz 50mA Inductor and Choke
71-B82422T1154K008
150uH 796KHz 50mA Inductor and Choke 71-B82422T1154K008
Ind General Purpose Chip Molded 150uH 10% 796KHz 20Q-Factor Ferrite 50mA 1210 Blister T/R Product overview: B82422T1154K008 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 796KHz, 50mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 796KHz, 50mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1154K008 can be used for catalog matching and distributor lookup.

Ind General Purpose Chip Molded 150uH 10% 796KHz 20Q-Factor Ferrite 50mA 1210 Blister T/R Product overview: B82422T1154K008 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 796KHz, 50mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 796KHz, 50mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1154K008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1021716-B82422T1154K008 71-B82422T1154K008
Product Name Fixed Inductors - B82422T1154K008 150uH 796KHz 50mA Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N0 0402DC-4N0XJRW , 0402DC-4N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 5-1624113-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.3900 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details