15µH Unshielded Wirewound Inductor 130mA 2.8Ohm Max 2-SMD, J-Lead
Manufacturer: EPCOS (TDK)
Win Source Part Number: 912647-B82422T1153J0
Series: SIMID
Operating Temperature Range: -55°C ~ 125°C
Features: 15 µH Unshielded Wirewound Inductor 130 mA 2.8Ohm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: B82422T1153J, B82422T1153J-ND
Inductor General Purpose Molded Wirewound 15uH 5% 2.52MHz 27Q-Factor Ferrite 0.13A 2.8Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1153J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.13A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1153J000 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | B82422T1153J000-ND | 912647-B82422T1153J000 | 71-B82422T1153J000 |
| Product Name | Fixed Inductors | Fixed Inductors - B82422T1153J000 | Automotive 15uH 2.52MHz 0.13A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |