EPCOS AG 450MA 180MOHM Inductor and Choke B82422T1151K000

Description
FIXED IND 150NH 450MA 180MOHM SM Product overview: B82422T1151K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1151K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150NH 450MA 180MOHM SM Product overview: B82422T1151K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1151K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450MA 180MOHM Inductor and Choke - 71-B82422T1151K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 180MOHM Inductor and Choke
71-B82422T1151K000
450MA 180MOHM Inductor and Choke 71-B82422T1151K000
FIXED IND 150NH 450MA 180MOHM SM Product overview: B82422T1151K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1151K000 can be used for catalog matching and distributor lookup.

FIXED IND 150NH 450MA 180MOHM SM Product overview: B82422T1151K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1151K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82422T1151K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422T1151K000-ND
Fixed Inductors B82422T1151K000-ND
150nH Unshielded Wirewound Inductor 450mA 180mOhm 2-SMD, J-Lead

150nH Unshielded Wirewound Inductor 450mA 180mOhm 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422T1151K000 B82422T1151K000-ND
Product Name 450MA 180MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 0.1500 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 1uH 7.9MHz 0.4A Inductor and Choke - 71-0603LS-102XGLC - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite, Ceramic
Inductance Range 1 microH
Inductance Tolerance 2 (+/- %)
View Details
UT/ET Series Common Mode Inductors - UT2020-002 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers
Common Mode Chokes - 486-3148-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers