TDK Corporation Automotive 12uH 2.52MHz 0.14A Inductor and Choke B82422T1123J

Description
Inductor General Purpose Molded Wirewound 12uH 5% 2.52MHz 27Q-Factor Ferrite 0.14A 2.5Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1123J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 2.52MHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 2.52MHz, 0.14A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1123J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 12uH 5% 2.52MHz 27Q-Factor Ferrite 0.14A 2.5Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1123J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 2.52MHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 2.52MHz, 0.14A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1123J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 12uH 2.52MHz 0.14A Inductor and Choke - 71-B82422T1123J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 12uH 2.52MHz 0.14A Inductor and Choke
71-B82422T1123J
Automotive 12uH 2.52MHz 0.14A Inductor and Choke 71-B82422T1123J
Inductor General Purpose Molded Wirewound 12uH 5% 2.52MHz 27Q-Factor Ferrite 0.14A 2.5Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1123J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 2.52MHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 2.52MHz, 0.14A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1123J can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 12uH 5% 2.52MHz 27Q-Factor Ferrite 0.14A 2.5Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1123J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 12uH, 2.52MHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 12uH, 2.52MHz, 0.14A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1123J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82422T1123J - 1126194-B82422T1123J - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - B82422T1123J
1126194-B82422T1123J
Fixed Inductors - B82422T1123J 1126194-B82422T1123J
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1126194-B82422T1123J Packaging: Tape and Reel Current Rating: 140 mA Length: 3.2004 mm Shielding: Unshielded Inductance: 12 µH Tolerance: 5 % Ratings: AEC-Q200 Test Frequency: 2.52 MHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 25 MHz DC Current: 140 mA Composition: Wirewound Height: 2.1 mm Width: 2.4892 mm Categories: Fixed Inductors DC Resistance (DCR): 2.5 Ω Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 2.8 mm Max DC Current: 140 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126194-B82422T1123J
Packaging: Tape and Reel
Current Rating: 140 mA
Length: 3.2004 mm
Shielding: Unshielded
Inductance: 12 µH
Tolerance: 5 %
Ratings: AEC-Q200
Test Frequency: 2.52 MHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 25 MHz
DC Current: 140 mA
Composition: Wirewound
Height: 2.1 mm
Width: 2.4892 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.5 Ω
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Depth: 2.8 mm
Max DC Current: 140 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422T1123J 1126194-B82422T1123J
Product Name Automotive 12uH 2.52MHz 0.14A Inductor and Choke Fixed Inductors - B82422T1123J
Mounting Option Surface Mount
Technology General Purpose Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Tolerance 5 (+/- %)
Q Factor 27
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5745-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N5 0302CS-6N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details