EPCOS AG Fixed Inductors B82422T1104K008

Description
100µH Unshielded Wirewound Inductor 60mA 11Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 60mA 11Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422T1104K008-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422T1104K008-ND
Fixed Inductors B82422T1104K008-ND
100µH Unshielded Wirewound Inductor 60mA 11Ohm Max 2-SMD, J-Lead

100µH Unshielded Wirewound Inductor 60mA 11Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82422T1104K008-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0068uH 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers