EPCOS AG Fixed Inductors B82422T1104K000

Description
100µH Unshielded Wirewound Inductor 60mA 11Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 60mA 11Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82422T1104K000CT-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 60mA 11Ohm Max 2-SMD, J-Lead

100µH Unshielded Wirewound Inductor 60mA 11Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422T1104K000TR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 60mA 11Ohm Max 2-SMD, J-Lead

100µH Unshielded Wirewound Inductor 60mA 11Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422T1104K000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 60MA 11 OHM SMD

FIXED IND 100UH 60MA 11 OHM SMD

Buy Now Datasheet
Automotive 100uH 796KHz 0.06A Inductor and Choke - 71-B82422T1104K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100uH 796KHz 0.06A Inductor and Choke
71-B82422T1104K000
Automotive 100uH 796KHz 0.06A Inductor and Choke 71-B82422T1104K000
Inductor General Purpose Molded Wirewound 100uH 10% 796KHz 20Q-Factor Ferrite 0.06A 11Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1104K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 796KHz, 0.06A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 796KHz, 0.06A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1104K000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 100uH 10% 796KHz 20Q-Factor Ferrite 0.06A 11Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1104K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 796KHz, 0.06A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 796KHz, 0.06A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1104K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82422T1104K000CT-ND 71-B82422T1104K000
Product Name Fixed Inductors Automotive 100uH 796KHz 0.06A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers