EPCOS AG SMD 10uH 150mA Inductor and Choke B82422T1103K

Description
RF Inductors - SMD 10uH 150mA 10% 3.2x2.5mm SMD Product overview: B82422T1103K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 150mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1103K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Inductors - SMD 10uH 150mA 10% 3.2x2.5mm SMD Product overview: B82422T1103K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 150mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1103K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10uH 150mA Inductor and Choke - 71-B82422T1103K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 150mA Inductor and Choke
71-B82422T1103K
SMD 10uH 150mA Inductor and Choke 71-B82422T1103K
RF Inductors - SMD 10uH 150mA 10% 3.2x2.5mm SMD Product overview: B82422T1103K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 150mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1103K can be used for catalog matching and distributor lookup.

RF Inductors - SMD 10uH 150mA 10% 3.2x2.5mm SMD Product overview: B82422T1103K from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 150mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 150mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1103K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, B82422T Series, 10 H, 10%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Epcos - 13J5595 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82422T Series, 10 H, 10%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Epcos
13J5595
Surface Mount High Frequency Inductor, B82422T Series, 10 H, 10%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Epcos 13J5595
Surface Mount High Frequency Inductor, B82422T Series, 10 H, 10%, 1210 [3225 Metric], 30 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82422T Series, 10 H, 10%, 1210 [3225 Metric], 30 MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422T1103K 13J5595
Product Name SMD 10uH 150mA Inductor and Choke Surface Mount High Frequency Inductor, B82422T Series, 10 H, 10%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Epcos
Technology Wirewound
Core Material Ferrite
Inductance Range 10 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620310 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Fixed Inductors - 486-5691-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details