EPCOS AG Fixed Inductors B82422T1103J000

Description
10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5645-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5645-6-ND
Fixed Inductors 495-5645-6-ND
10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 2-SMD, J-Lead

10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-5645-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5645-2-ND
Fixed Inductors 495-5645-2-ND
10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 2-SMD, J-Lead

10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-5645-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5645-1-ND
Fixed Inductors 495-5645-1-ND
10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 2-SMD, J-Lead

10µH Unshielded Wirewound Inductor 150mA 2.1Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 10Uh, 30Mhz, 1210 Rohs Compliant Epcos - 92AH4081 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 30Mhz, 1210 Rohs Compliant Epcos
92AH4081
Inductor, 10Uh, 30Mhz, 1210 Rohs Compliant Epcos 92AH4081
INDUCTOR, 10UH, 30MHZ, 1210 ROHS COMPLIANT: YES

INDUCTOR, 10UH, 30MHZ, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5645-6-ND 92AH4081
Product Name Fixed Inductors Inductor, 10Uh, 30Mhz, 1210 Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176782-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details