EPCOS AG Fixed Inductors B82422T1102K000

Description
1µH Unshielded Wirewound Inductor 400mA 600mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 400mA 600mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1729-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1729-2-ND
Fixed Inductors 495-1729-2-ND
1µH Unshielded Wirewound Inductor 400mA 600mOhm Max 2-SMD, J-Lead

1µH Unshielded Wirewound Inductor 400mA 600mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1729-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1729-6-ND
Fixed Inductors 495-1729-6-ND
1µH Unshielded Wirewound Inductor 400mA 600mOhm Max 2-SMD, J-Lead

1µH Unshielded Wirewound Inductor 400mA 600mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1729-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1729-1-ND
Fixed Inductors 495-1729-1-ND
1µH Unshielded Wirewound Inductor 400mA 600mOhm Max 2-SMD, J-Lead

1µH Unshielded Wirewound Inductor 400mA 600mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Chip Inductor, 1Uh 400Ma 10% 300Mhz; Inductance Epcos - 22C0441 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 1Uh 400Ma 10% 300Mhz; Inductance Epcos
22C0441
Chip Inductor, 1Uh 400Ma 10% 300Mhz; Inductance Epcos 22C0441
CHIP INDUCTOR, 1UH 400MA 10% 300MHZ; Inductance:1µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:300MHz; DC Current Rating:400mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422T Series; Core Material:Ferrite RoHS Compliant: Yes

CHIP INDUCTOR, 1UH 400MA 10% 300MHZ; Inductance:1µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:300MHz; DC Current Rating:400mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422T Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Chip Inductor, 1Uh 400Ma 10% 300Mhz, Full Reel; Inductance Epcos - 28X2011 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 1Uh 400Ma 10% 300Mhz, Full Reel; Inductance Epcos
28X2011
Chip Inductor, 1Uh 400Ma 10% 300Mhz, Full Reel; Inductance Epcos 28X2011
CHIP INDUCTOR, 1UH 400MA 10% 300MHZ, FULL REEL; Inductance:1µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:300MHz; DC Current Rating:400mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422T Series RoHS Compliant: Yes

CHIP INDUCTOR, 1UH 400MA 10% 300MHZ, FULL REEL; Inductance:1µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:300MHz; DC Current Rating:400mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422T Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1729-2-ND 22C0441
Product Name Fixed Inductors Chip Inductor, 1Uh 400Ma 10% 300Mhz; Inductance Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Common Mode Chokes - 1849167 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-13N 0201HT-13NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details