EPCOS AG Automotive 1uH 7.96MHz 0.4A Inductor and Choke B82422T1102J000

Description
Inductor General Purpose Molded Wirewound 1uH 5% 7.96MHz 30Q-Factor Ferrite 0.4A 0.6Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1102J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 7.96MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 7.96MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1102J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 1uH 5% 7.96MHz 30Q-Factor Ferrite 0.4A 0.6Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1102J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 7.96MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 7.96MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1102J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1uH 7.96MHz 0.4A Inductor and Choke - 71-B82422T1102J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 7.96MHz 0.4A Inductor and Choke
71-B82422T1102J000
Automotive 1uH 7.96MHz 0.4A Inductor and Choke 71-B82422T1102J000
Inductor General Purpose Molded Wirewound 1uH 5% 7.96MHz 30Q-Factor Ferrite 0.4A 0.6Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1102J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 7.96MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 7.96MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1102J000 can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 1uH 5% 7.96MHz 30Q-Factor Ferrite 0.4A 0.6Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1102J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 7.96MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 7.96MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1102J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82422T1102J000CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 400mA 600mOhm Max 2-SMD, J-Lead

1µH Unshielded Wirewound Inductor 400mA 600mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422T1102J000TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 400mA 600mOhm Max 2-SMD, J-Lead

1µH Unshielded Wirewound Inductor 400mA 600mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422T1102J000DKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 400mA 600mOhm Max 2-SMD, J-Lead

1µH Unshielded Wirewound Inductor 400mA 600mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422T1102J000 495-B82422T1102J000CT-ND
Product Name Automotive 1uH 7.96MHz 0.4A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology General Purpose
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 30 30
Unlock Full Specs
to access all available technical data