EPCOS AG Automotive 1uH 7.96MHz 0.4A Inductor and Choke B82422T1102J

Description
Inductor General Purpose Molded Wirewound 1uH 5% 7.96MHz 30Q-Factor Ferrite 0.4A 0.6Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1102J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 7.96MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 7.96MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1102J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Molded Wirewound 1uH 5% 7.96MHz 30Q-Factor Ferrite 0.4A 0.6Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1102J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 7.96MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 7.96MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1102J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1uH 7.96MHz 0.4A Inductor and Choke - 71-B82422T1102J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uH 7.96MHz 0.4A Inductor and Choke
71-B82422T1102J
Automotive 1uH 7.96MHz 0.4A Inductor and Choke 71-B82422T1102J
Inductor General Purpose Molded Wirewound 1uH 5% 7.96MHz 30Q-Factor Ferrite 0.4A 0.6Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1102J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 7.96MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 7.96MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1102J can be used for catalog matching and distributor lookup.

Inductor General Purpose Molded Wirewound 1uH 5% 7.96MHz 30Q-Factor Ferrite 0.4A 0.6Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422T1102J from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uH, 7.96MHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1uH, 7.96MHz, 0.4A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422T1102J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82422T1102J
818657-B82422T1102J
Fixed Inductors - B82422T1102J 818657-B82422T1102J
Manufacturer: EPCOS (TDK) Win Source Part Number: 818657-B82422T1102J Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 818657-B82422T1102J
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422T1102J 818657-B82422T1102J
Product Name Automotive 1uH 7.96MHz 0.4A Inductor and Choke Fixed Inductors - B82422T1102J
Mounting Option Surface Mount
Technology General Purpose
Core Material Ferrite
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details