EPCOS AG Fixed Inductors B82422H1684K000

Description
680µH Unshielded Wirewound Inductor 61mA 31Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 61mA 31Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2654-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2654-1-ND
Fixed Inductors 495-2654-1-ND
680µH Unshielded Wirewound Inductor 61mA 31Ohm Max 2-SMD, J-Lead

680µH Unshielded Wirewound Inductor 61mA 31Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2654-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2654-2-ND
Fixed Inductors 495-2654-2-ND
680µH Unshielded Wirewound Inductor 61mA 31Ohm Max 2-SMD, J-Lead

680µH Unshielded Wirewound Inductor 61mA 31Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2654-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2654-6-ND
Fixed Inductors 495-2654-6-ND
680µH Unshielded Wirewound Inductor 61mA 31Ohm Max 2-SMD, J-Lead

680µH Unshielded Wirewound Inductor 61mA 31Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 680uH 796KHz 0.061A Inductor and Choke - 71-B82422H1684K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 680uH 796KHz 0.061A Inductor and Choke
71-B82422H1684K000
Automotive 680uH 796KHz 0.061A Inductor and Choke 71-B82422H1684K000
Inductor Power Chip Molded Wirewound 680uH 10% 796KHz 15Q-Factor Ferrite 0.061A 30Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1684K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uH, 796KHz, 0.061A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 680uH, 796KHz, 0.061A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1684K000 can be used for catalog matching and distributor lookup.

Inductor Power Chip Molded Wirewound 680uH 10% 796KHz 15Q-Factor Ferrite 0.061A 30Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1684K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uH, 796KHz, 0.061A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 680uH, 796KHz, 0.061A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1684K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82422H1684K000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82422H1684K000
Fixed Inductors B82422H1684K000
FIXED IND 680UH 61MA 31 OHM SMD

FIXED IND 680UH 61MA 31 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2654-1-ND 71-B82422H1684K000 B82422H1684K000
Product Name Fixed Inductors Automotive 680uH 796KHz 0.061A Inductor and Choke Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details