Inductor Power Chip Molded Wirewound 680uH 5% 796KHz 15Q-Factor Ferrite 0.061A 30Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1684J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uH, 796KHz, 0.061A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 680uH, 796KHz, 0.061A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1684J000 can be used for catalog matching and distributor lookup.
680µH Unshielded Wirewound Inductor 61mA 31Ohm Max 2-SMD, J-Lead
680µH Unshielded Wirewound Inductor 61mA 31Ohm Max 2-SMD, J-Lead
680µH Unshielded Wirewound Inductor 61mA 31Ohm Max 2-SMD, J-Lead
WIREWOUND INDUCTOR, 680UH, 0.061A, 1210 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82422H1684J000 | 495-77061-1-ND | 29AJ4377 |
| Product Name | Automotive 680uH 796KHz 0.061A Inductor and Choke | Fixed Inductors | Wirewound Inductor, 680Uh, 0.061A, 1210 Rohs Compliant Epcos |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Power Chip | Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| Q Factor | 15 | 20 |