EPCOS AG Automotive 470uH 796KHz 0.076A Inductor and Choke B82422H1474K000

Description
Inductor Power Chip Molded Wirewound 470uH 10% 796KHz 15Q-Factor Ferrite 0.076A 20Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1474K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 796KHz, 0.076A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 796KHz, 0.076A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1474K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Chip Molded Wirewound 470uH 10% 796KHz 15Q-Factor Ferrite 0.076A 20Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1474K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 796KHz, 0.076A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 796KHz, 0.076A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1474K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 470uH 796KHz 0.076A Inductor and Choke - 71-B82422H1474K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 470uH 796KHz 0.076A Inductor and Choke
71-B82422H1474K000
Automotive 470uH 796KHz 0.076A Inductor and Choke 71-B82422H1474K000
Inductor Power Chip Molded Wirewound 470uH 10% 796KHz 15Q-Factor Ferrite 0.076A 20Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1474K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 796KHz, 0.076A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 796KHz, 0.076A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1474K000 can be used for catalog matching and distributor lookup.

Inductor Power Chip Molded Wirewound 470uH 10% 796KHz 15Q-Factor Ferrite 0.076A 20Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1474K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 796KHz, 0.076A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 796KHz, 0.076A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1474K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-2651-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2651-2-ND
Fixed Inductors 495-2651-2-ND
470µH Unshielded Wirewound Inductor 76mA 20Ohm Max 2-SMD, J-Lead

470µH Unshielded Wirewound Inductor 76mA 20Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2651-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2651-6-ND
Fixed Inductors 495-2651-6-ND
470µH Unshielded Wirewound Inductor 76mA 20Ohm Max 2-SMD, J-Lead

470µH Unshielded Wirewound Inductor 76mA 20Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2651-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2651-1-ND
Fixed Inductors 495-2651-1-ND
470µH Unshielded Wirewound Inductor 76mA 20Ohm Max 2-SMD, J-Lead

470µH Unshielded Wirewound Inductor 76mA 20Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Surface Mount High Frequency Inductor, B82422H Series, 470 H, 10%, 1210 [3225 Metric], 3.5 Mhz Rohs Compliant Epcos - 19P2563 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82422H Series, 470 H, 10%, 1210 [3225 Metric], 3.5 Mhz Rohs Compliant Epcos
19P2563
Surface Mount High Frequency Inductor, B82422H Series, 470 H, 10%, 1210 [3225 Metric], 3.5 Mhz Rohs Compliant Epcos 19P2563
Surface Mount High Frequency Inductor, B82422H Series, 470 H, 10%, 1210 [3225 Metric], 3.5 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82422H Series, 470 H, 10%, 1210 [3225 Metric], 3.5 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422H1474K000 495-2651-2-ND 19P2563
Product Name Automotive 470uH 796KHz 0.076A Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, B82422H Series, 470 H, 10%, 1210 [3225 Metric], 3.5 Mhz Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Chip
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 15 20
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627575047C270KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details