EPCOS AG Fixed Inductors B82422H1474J000

Description
470µH Unshielded Wirewound Inductor 76mA 20Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 76mA 20Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77060-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77060-2-ND
Fixed Inductors 495-77060-2-ND
470µH Unshielded Wirewound Inductor 76mA 20Ohm Max 2-SMD, J-Lead

470µH Unshielded Wirewound Inductor 76mA 20Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-77060-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77060-1-ND
Fixed Inductors 495-77060-1-ND
470µH Unshielded Wirewound Inductor 76mA 20Ohm Max 2-SMD, J-Lead

470µH Unshielded Wirewound Inductor 76mA 20Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-77060-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77060-6-ND
Fixed Inductors 495-77060-6-ND
470µH Unshielded Wirewound Inductor 76mA 20Ohm Max 2-SMD, J-Lead

470µH Unshielded Wirewound Inductor 76mA 20Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 470uH 796KHz 0.076A Inductor and Choke - 71-B82422H1474J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 470uH 796KHz 0.076A Inductor and Choke
71-B82422H1474J000
Automotive 470uH 796KHz 0.076A Inductor and Choke 71-B82422H1474J000
Inductor Power Chip Molded Wirewound 470uH 5% 796KHz 15Q-Factor Ferrite 0.076A 20Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1474J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 796KHz, 0.076A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 796KHz, 0.076A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1474J000 can be used for catalog matching and distributor lookup.

Inductor Power Chip Molded Wirewound 470uH 5% 796KHz 15Q-Factor Ferrite 0.076A 20Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1474J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uH, 796KHz, 0.076A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 470uH, 796KHz, 0.076A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1474J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 470Uh, 3.5Mhz, 1210 Rohs Compliant Epcos - 92AH4079 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 3.5Mhz, 1210 Rohs Compliant Epcos
92AH4079
Inductor, 470Uh, 3.5Mhz, 1210 Rohs Compliant Epcos 92AH4079
INDUCTOR, 470UH, 3.5MHZ, 1210 ROHS COMPLIANT: YES

INDUCTOR, 470UH, 3.5MHZ, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77060-2-ND 71-B82422H1474J000 92AH4079
Product Name Fixed Inductors Automotive 470uH 796KHz 0.076A Inductor and Choke Inductor, 470Uh, 3.5Mhz, 1210 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1620237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details