EPCOS AG Fixed Inductors B82422H1473K000

Description
47µH Unshielded Wirewound Inductor 230mA 2.1Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 230mA 2.1Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2650-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2650-6-ND
Fixed Inductors 495-2650-6-ND
47µH Unshielded Wirewound Inductor 230mA 2.1Ohm Max 2-SMD, J-Lead

47µH Unshielded Wirewound Inductor 230mA 2.1Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2650-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2650-2-ND
Fixed Inductors 495-2650-2-ND
47µH Unshielded Wirewound Inductor 230mA 2.1Ohm Max 2-SMD, J-Lead

47µH Unshielded Wirewound Inductor 230mA 2.1Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2650-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2650-1-ND
Fixed Inductors 495-2650-1-ND
47µH Unshielded Wirewound Inductor 230mA 2.1Ohm Max 2-SMD, J-Lead

47µH Unshielded Wirewound Inductor 230mA 2.1Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Surface Mount High Frequency Inductor, B82422H Series, 47 H, 10%, 1210 [3225 Metric], 12 Mhz Rohs Compliant Epcos - 25M8341 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82422H Series, 47 H, 10%, 1210 [3225 Metric], 12 Mhz Rohs Compliant Epcos
25M8341
Surface Mount High Frequency Inductor, B82422H Series, 47 H, 10%, 1210 [3225 Metric], 12 Mhz Rohs Compliant Epcos 25M8341
Surface Mount High Frequency Inductor, B82422H Series, 47 H, 10%, 1210 [3225 Metric], 12 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82422H Series, 47 H, 10%, 1210 [3225 Metric], 12 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2650-6-ND 25M8341
Product Name Fixed Inductors Surface Mount High Frequency Inductor, B82422H Series, 47 H, 10%, 1210 [3225 Metric], 12 Mhz Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - AX02-301R5-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers