EPCOS AG Fixed Inductors B82422H1472J000

Description
4.7µH Unshielded Wirewound Inductor 700mA 250mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 700mA 250mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77058-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77058-2-ND
Fixed Inductors 495-77058-2-ND
4.7µH Unshielded Wirewound Inductor 700mA 250mOhm Max 2-SMD, J-Lead

4.7µH Unshielded Wirewound Inductor 700mA 250mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 4.7uH 2.52MHz 0.7A Inductor and Choke - 71-B82422H1472J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 4.7uH 2.52MHz 0.7A Inductor and Choke
71-B82422H1472J000
Automotive 4.7uH 2.52MHz 0.7A Inductor and Choke 71-B82422H1472J000
Inductor Power Chip Molded Wirewound 4.7uH 5% 2.52MHz 10Q-Factor Ferrite 0.7A 0.25Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1472J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 2.52MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 2.52MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1472J000 can be used for catalog matching and distributor lookup.

Inductor Power Chip Molded Wirewound 4.7uH 5% 2.52MHz 10Q-Factor Ferrite 0.7A 0.25Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1472J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uH, 2.52MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 4.7uH, 2.52MHz, 0.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1472J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77058-2-ND 71-B82422H1472J000
Product Name Fixed Inductors Automotive 4.7uH 2.52MHz 0.7A Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers