EPCOS AG Fixed Inductors B82422H1333J000

Description
33µH Unshielded Wirewound Inductor 280mA 1.4Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 280mA 1.4Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422H1333J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422H1333J000-ND
Fixed Inductors B82422H1333J000-ND
33µH Unshielded Wirewound Inductor 280mA 1.4Ohm Max 2-SMD, J-Lead

33µH Unshielded Wirewound Inductor 280mA 1.4Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 33uH 2.52MHz 0.28A Inductor and Choke - 71-B82422H1333J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 33uH 2.52MHz 0.28A Inductor and Choke
71-B82422H1333J000
Automotive 33uH 2.52MHz 0.28A Inductor and Choke 71-B82422H1333J000
Inductor Power Chip Molded Wirewound 33uH 5% 2.52MHz 12Q-Factor Ferrite 0.28A 1.5Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1333J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 2.52MHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 2.52MHz, 0.28A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1333J000 can be used for catalog matching and distributor lookup.

Inductor Power Chip Molded Wirewound 33uH 5% 2.52MHz 12Q-Factor Ferrite 0.28A 1.5Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1333J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uH, 2.52MHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 33uH, 2.52MHz, 0.28A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1333J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422H1333J000-ND 71-B82422H1333J000
Product Name Fixed Inductors Automotive 33uH 2.52MHz 0.28A Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567567 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.1000 ohms
View Details