EPCOS AG Fixed Inductors B82422H1332K008

Description
3.3µH Unshielded Wirewound Inductor 770mA 180mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 770mA 180mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422H1332K008-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422H1332K008-ND
Fixed Inductors B82422H1332K008-ND
3.3µH Unshielded Wirewound Inductor 770mA 180mOhm Max 2-SMD, J-Lead

3.3µH Unshielded Wirewound Inductor 770mA 180mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82422H1332K008-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-101 0302CS-101XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details