EPCOS AG Fixed Inductors B82422H1223K000

Description
22µH Unshielded Wirewound Inductor 330mA 1Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 330mA 1Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2644-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2644-2-ND
Fixed Inductors 495-2644-2-ND
22µH Unshielded Wirewound Inductor 330mA 1Ohm Max 2-SMD, J-Lead

22µH Unshielded Wirewound Inductor 330mA 1Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2644-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2644-6-ND
Fixed Inductors 495-2644-6-ND
22µH Unshielded Wirewound Inductor 330mA 1Ohm Max 2-SMD, J-Lead

22µH Unshielded Wirewound Inductor 330mA 1Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2644-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2644-1-ND
Fixed Inductors 495-2644-1-ND
22µH Unshielded Wirewound Inductor 330mA 1Ohm Max 2-SMD, J-Lead

22µH Unshielded Wirewound Inductor 330mA 1Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Surface Mount High Frequency Inductor, B82422H Series, 22 H, 10%, 1210 [3225 Metric], 21 Mhz Rohs Compliant Epcos - 25M8336 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, B82422H Series, 22 H, 10%, 1210 [3225 Metric], 21 Mhz Rohs Compliant Epcos
25M8336
Surface Mount High Frequency Inductor, B82422H Series, 22 H, 10%, 1210 [3225 Metric], 21 Mhz Rohs Compliant Epcos 25M8336
Surface Mount High Frequency Inductor, B82422H Series, 22 H, 10%, 1210 [3225 Metric], 21 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, B82422H Series, 22 H, 10%, 1210 [3225 Metric], 21 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2644-2-ND 25M8336
Product Name Fixed Inductors Surface Mount High Frequency Inductor, B82422H Series, 22 H, 10%, 1210 [3225 Metric], 21 Mhz Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567709 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details
Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details