150µH Unshielded Wirewound Inductor 120mA 7.5Ohm Max 2-SMD, J-Lead
150µH Unshielded Wirewound Inductor 120mA 7.5Ohm Max 2-SMD, J-Lead
150µH Unshielded Wirewound Inductor 120mA 7.5Ohm Max 2-SMD, J-Lead
FIXED IND 150UH 120MA 7.5OHM SMD Product overview: B82422H1154J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 120MA, 7.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 120MA, 7.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1154J000 can be used for catalog matching and distributor lookup.
INDUCTOR, 150UH, 6MHZ, 1210 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-77055-6-ND | 71-B82422H1154J000 | 92AH4077 |
| Product Name | Fixed Inductors | SMD 150UH 120MA 7.5OHM Inductor and Choke | Inductor, 150Uh, 6Mhz, 1210 Rohs Compliant Epcos |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |