EPCOS AG Automotive 15uH 2.52MHz 0.39A Inductor and Choke B82422H1153K000

Description
Inductor Power Chip Molded Wirewound 15uH 10% 2.52MHz 12Q-Factor Ferrite 0.39A 0.72Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1153K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.39A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1153K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Chip Molded Wirewound 15uH 10% 2.52MHz 12Q-Factor Ferrite 0.39A 0.72Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1153K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.39A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1153K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 15uH 2.52MHz 0.39A Inductor and Choke - 71-B82422H1153K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15uH 2.52MHz 0.39A Inductor and Choke
71-B82422H1153K000
Automotive 15uH 2.52MHz 0.39A Inductor and Choke 71-B82422H1153K000
Inductor Power Chip Molded Wirewound 15uH 10% 2.52MHz 12Q-Factor Ferrite 0.39A 0.72Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1153K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.39A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1153K000 can be used for catalog matching and distributor lookup.

Inductor Power Chip Molded Wirewound 15uH 10% 2.52MHz 12Q-Factor Ferrite 0.39A 0.72Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1153K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.39A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1153K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82422H1153K000TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 390mA 720mOhm Max 2-SMD, J-Lead

15µH Unshielded Wirewound Inductor 390mA 720mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422H1153K000DKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 390mA 720mOhm Max 2-SMD, J-Lead

15µH Unshielded Wirewound Inductor 390mA 720mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-B82422H1153K000CT-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 390mA 720mOhm Max 2-SMD, J-Lead

15µH Unshielded Wirewound Inductor 390mA 720mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Smt-Inductor 1210-H 15Uh 10% / Tape & Reel Epcos - 69K9630 - Newark, An Avnet Company
Chicago, IL, United States
Smt-Inductor 1210-H 15Uh 10% / Tape & Reel Epcos
69K9630
Smt-Inductor 1210-H 15Uh 10% / Tape & Reel Epcos 69K9630
SMT-INDUCTOR 1210-H 15uH 10% / TAPE & REEL

SMT-INDUCTOR 1210-H 15uH 10% / TAPE & REEL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422H1153K000 495-B82422H1153K000TR-ND 69K9630
Product Name Automotive 15uH 2.52MHz 0.39A Inductor and Choke Fixed Inductors Smt-Inductor 1210-H 15Uh 10% / Tape & Reel Epcos
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Chip
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 12 12
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226680KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details