EPCOS AG Automotive 15uH 2.52MHz 0.39A Inductor and Choke B82422H1153J000

Description
Inductor Power Chip Molded Wirewound 15uH 5% 2.52MHz 12Q-Factor Ferrite 0.39A 0.72Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1153J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.39A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1153J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Chip Molded Wirewound 15uH 5% 2.52MHz 12Q-Factor Ferrite 0.39A 0.72Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1153J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.39A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1153J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 15uH 2.52MHz 0.39A Inductor and Choke - 71-B82422H1153J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15uH 2.52MHz 0.39A Inductor and Choke
71-B82422H1153J000
Automotive 15uH 2.52MHz 0.39A Inductor and Choke 71-B82422H1153J000
Inductor Power Chip Molded Wirewound 15uH 5% 2.52MHz 12Q-Factor Ferrite 0.39A 0.72Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1153J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.39A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1153J000 can be used for catalog matching and distributor lookup.

Inductor Power Chip Molded Wirewound 15uH 5% 2.52MHz 12Q-Factor Ferrite 0.39A 0.72Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1153J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uH, 2.52MHz, 0.39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 15uH, 2.52MHz, 0.39A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1153J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82422H1153J000DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 390MA 720 MOHM

FIXED IND 15UH 390MA 720 MOHM

Buy Now Datasheet
Fixed Inductors - 495-B82422H1153J000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 390MA 720 MOHM

FIXED IND 15UH 390MA 720 MOHM

Buy Now Datasheet
Fixed Inductors - 495-B82422H1153J000TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 390mA 720mOhm Max 2-SMD, J-Lead

15µH Unshielded Wirewound Inductor 390mA 720mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82422H1153J000
912644-B82422H1153J000
Fixed Inductors - B82422H1153J000 912644-B82422H1153J000
Manufacturer: EPCOS (TDK) Win Source Part Number: 912644-B82422H1153J0 00 Series: SIMID Operating Temperature Range: -55°C ~ 150°C Features: 15 µH Unshielded Wirewound Inductor 390 mA 720mOhm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: B82422H1153J-ND, B82422H1153J

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912644-B82422H1153J000
Series: SIMID
Operating Temperature Range: -55°C ~ 150°C
Features: 15 µH Unshielded Wirewound Inductor 390 mA 720mOhm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: B82422H1153J-ND, B82422H1153J

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422H1153J000 495-B82422H1153J000DKR-ND 912644-B82422H1153J000
Product Name Automotive 15uH 2.52MHz 0.39A Inductor and Choke Fixed Inductors Fixed Inductors - B82422H1153J000
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Chip Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 12 12
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1621442 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-3127-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details