EPCOS AG Fixed Inductors B82422H1152K000

Description
1.5µH Unshielded Wirewound Inductor 900mA 140mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 900mA 140mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-2640-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2640-2-ND
Fixed Inductors 495-2640-2-ND
1.5µH Unshielded Wirewound Inductor 900mA 140mOhm Max 2-SMD, J-Lead

1.5µH Unshielded Wirewound Inductor 900mA 140mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2640-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2640-1-ND
Fixed Inductors 495-2640-1-ND
1.5µH Unshielded Wirewound Inductor 900mA 140mOhm Max 2-SMD, J-Lead

1.5µH Unshielded Wirewound Inductor 900mA 140mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2640-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2640-6-ND
Fixed Inductors 495-2640-6-ND
1.5µH Unshielded Wirewound Inductor 900mA 140mOhm Max 2-SMD, J-Lead

1.5µH Unshielded Wirewound Inductor 900mA 140mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - B82422H1152K000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82422H1152K000
Fixed Inductors B82422H1152K000
FIXED IND 1.5UH 900MA 140MOHM SM

FIXED IND 1.5UH 900MA 140MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2640-2-ND B82422H1152K000
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 18.85 to ? microH
Rated DC Current 2800 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details