TDK U.S.A. Corporation Automotive 1.5uH 7.96MHz 0.96A Inductor and Choke B82422H1152K

Description
Inductor Power Chip Molded Wirewound 1.5uH 10% 7.96MHz 8Q-Factor Ferrite 0.96A 0.13Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1152K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 7.96MHz, 0.96A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 7.96MHz, 0.96A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1152K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Chip Molded Wirewound 1.5uH 10% 7.96MHz 8Q-Factor Ferrite 0.96A 0.13Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1152K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 7.96MHz, 0.96A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 7.96MHz, 0.96A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1152K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 1.5uH 7.96MHz 0.96A Inductor and Choke - 71-B82422H1152K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1.5uH 7.96MHz 0.96A Inductor and Choke
71-B82422H1152K
Automotive 1.5uH 7.96MHz 0.96A Inductor and Choke 71-B82422H1152K
Inductor Power Chip Molded Wirewound 1.5uH 10% 7.96MHz 8Q-Factor Ferrite 0.96A 0.13Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1152K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 7.96MHz, 0.96A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 7.96MHz, 0.96A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1152K can be used for catalog matching and distributor lookup.

Inductor Power Chip Molded Wirewound 1.5uH 10% 7.96MHz 8Q-Factor Ferrite 0.96A 0.13Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1152K from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.5uH, 7.96MHz, 0.96A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1.5uH, 7.96MHz, 0.96A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1152K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-B82422H1152K
Product Name Automotive 1.5uH 7.96MHz 0.96A Inductor and Choke
Mounting Option Surface Mount
Technology Power Chip
Core Material Ferrite
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0022 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details