EPCOS AG Automotive 100uH 796KHz 0.15A Inductor and Choke B82422H1104K000

Description
Inductor Power Chip Molded Wirewound 100uH 10% 796KHz 15Q-Factor Ferrite 0.15A 4.6Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1104K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 796KHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 796KHz, 0.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1104K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Chip Molded Wirewound 100uH 10% 796KHz 15Q-Factor Ferrite 0.15A 4.6Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1104K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 796KHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 796KHz, 0.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1104K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 100uH 796KHz 0.15A Inductor and Choke - 71-B82422H1104K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100uH 796KHz 0.15A Inductor and Choke
71-B82422H1104K000
Automotive 100uH 796KHz 0.15A Inductor and Choke 71-B82422H1104K000
Inductor Power Chip Molded Wirewound 100uH 10% 796KHz 15Q-Factor Ferrite 0.15A 4.6Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1104K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 796KHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 796KHz, 0.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1104K000 can be used for catalog matching and distributor lookup.

Inductor Power Chip Molded Wirewound 100uH 10% 796KHz 15Q-Factor Ferrite 0.15A 4.6Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1104K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 796KHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 796KHz, 0.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1104K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-2639-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2639-2-ND
Fixed Inductors 495-2639-2-ND
100µH Unshielded Wirewound Inductor 150mA 4.8Ohm Max 2-SMD, J-Lead

100µH Unshielded Wirewound Inductor 150mA 4.8Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2639-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2639-1-ND
Fixed Inductors 495-2639-1-ND
100µH Unshielded Wirewound Inductor 150mA 4.8Ohm Max 2-SMD, J-Lead

100µH Unshielded Wirewound Inductor 150mA 4.8Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-2639-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-2639-6-ND
Fixed Inductors 495-2639-6-ND
100µH Unshielded Wirewound Inductor 150mA 4.8Ohm Max 2-SMD, J-Lead

100µH Unshielded Wirewound Inductor 150mA 4.8Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 100Uh, 10%, 150Ma, 8Mhz; Inductance Epcos - 25M8334 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 10%, 150Ma, 8Mhz; Inductance Epcos
25M8334
Inductor, 100Uh, 10%, 150Ma, 8Mhz; Inductance Epcos 25M8334
INDUCTOR, 100UH, 10%, 150MA, 8MHZ; Inductance:100µH; Product Range:B82422H Series; DC Current Rating:150mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:4.8ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 100UH, 10%, 150MA, 8MHZ; Inductance:100µH; Product Range:B82422H Series; DC Current Rating:150mA; High Frequency Inductor Case:1210 [3225 Metric]; Inductor Construction:Wirewound; DC Resistance Max:4.8ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422H1104K000 495-2639-2-ND 25M8334
Product Name Automotive 100uH 796KHz 0.15A Inductor and Choke Fixed Inductors Inductor, 100Uh, 10%, 150Ma, 8Mhz; Inductance Epcos
Mounting Option Surface Mount Surface Mount Technology
Technology Power Chip Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 15 20
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details