EPCOS AG Fixed Inductors B82422H1104J000

Description
100µH Unshielded Wirewound Inductor 150mA 4.8Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 150mA 4.8Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75633-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75633-6-ND
Fixed Inductors 495-75633-6-ND
100µH Unshielded Wirewound Inductor 150mA 4.8Ohm Max 2-SMD, J-Lead

100µH Unshielded Wirewound Inductor 150mA 4.8Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-75633-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75633-2-ND
Fixed Inductors 495-75633-2-ND
100µH Unshielded Wirewound Inductor 150mA 4.8Ohm Max 2-SMD, J-Lead

100µH Unshielded Wirewound Inductor 150mA 4.8Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-75633-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75633-1-ND
Fixed Inductors 495-75633-1-ND
100µH Unshielded Wirewound Inductor 150mA 4.8Ohm Max 2-SMD, J-Lead

100µH Unshielded Wirewound Inductor 150mA 4.8Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 100uH 796KHz 0.15A Inductor and Choke - 71-B82422H1104J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 100uH 796KHz 0.15A Inductor and Choke
71-B82422H1104J000
Automotive 100uH 796KHz 0.15A Inductor and Choke 71-B82422H1104J000
Inductor Power Chip Molded Wirewound 100uH 5% 796KHz 15Q-Factor Ferrite 0.15A 4.6Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1104J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 796KHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 796KHz, 0.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1104J000 can be used for catalog matching and distributor lookup.

Inductor Power Chip Molded Wirewound 100uH 5% 796KHz 15Q-Factor Ferrite 0.15A 4.6Ohm DCR 1210 T/R Automotive AEC-Q200 Product overview: B82422H1104J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uH, 796KHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 100uH, 796KHz, 0.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422H1104J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 100Uh, 8Mhz, 1210 Rohs Compliant Epcos - 92AH4076 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 8Mhz, 1210 Rohs Compliant Epcos
92AH4076
Inductor, 100Uh, 8Mhz, 1210 Rohs Compliant Epcos 92AH4076
INDUCTOR, 100UH, 8MHZ, 1210 ROHS COMPLIANT: YES

INDUCTOR, 100UH, 8MHZ, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75633-6-ND 71-B82422H1104J000 92AH4076
Product Name Fixed Inductors Automotive 100uH 796KHz 0.15A Inductor and Choke Inductor, 100Uh, 8Mhz, 1210 Rohs Compliant Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0603AF (1608) Series Wirewound Ferrite Beads - 0603AF-121 0603AF-121XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details