8.2nH Unshielded Wirewound Inductor 800mA 80mOhm Max 2-SMD, J-Lead
8.2nH Unshielded Wirewound Inductor 800mA 80mOhm Max 2-SMD, J-Lead
8.2nH Unshielded Wirewound Inductor 800mA 80mOhm Max 2-SMD, J-Lead
FIXED IND 8.2NH 800MA 80MOHM SMD Product overview: B82422A3829K100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3829K100 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-B82422A3829K100CT-ND | 71-B82422A3829K100 |
| Product Name | Fixed Inductors | SMD 800MA 80MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ceramic; Drum Core, Wirewound | Ceramic |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |