EPCOS AG Fixed Inductors B82422A3829J100

Description
8.2nH Unshielded Wirewound Inductor 800mA 80mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 800mA 80mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A3829J100-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3829J100-ND
Fixed Inductors B82422A3829J100-ND
8.2nH Unshielded Wirewound Inductor 800mA 80mOhm Max 2-SMD, J-Lead

8.2nH Unshielded Wirewound Inductor 800mA 80mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 800MA 80MOHM Inductor and Choke - 71-B82422A3829J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 800MA 80MOHM Inductor and Choke
71-B82422A3829J100
SMD 800MA 80MOHM Inductor and Choke 71-B82422A3829J100
FIXED IND 8.2NH 800MA 80MOHM SMD Product overview: B82422A3829J100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3829J100 can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 800MA 80MOHM SMD Product overview: B82422A3829J100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 80MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 80MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3829J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422A3829J100-ND 71-B82422A3829J100
Product Name Fixed Inductors SMD 800MA 80MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details