EPCOS AG Fixed Inductors B82422A3820K108

Description
82nH Unshielded Wirewound Inductor 450mA 240mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 450mA 240mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A3820K108-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3820K108-ND
Fixed Inductors B82422A3820K108-ND
82nH Unshielded Wirewound Inductor 450mA 240mOhm Max 2-SMD, J-Lead

82nH Unshielded Wirewound Inductor 450mA 240mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 450MA 240MOHM Inductor and Choke - 71-B82422A3820K108 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 450MA 240MOHM Inductor and Choke
71-B82422A3820K108
SMD 450MA 240MOHM Inductor and Choke 71-B82422A3820K108
FIXED IND 82NH 450MA 240MOHM SMD Product overview: B82422A3820K108 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3820K108 can be used for catalog matching and distributor lookup.

FIXED IND 82NH 450MA 240MOHM SMD Product overview: B82422A3820K108 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 450MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 450MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3820K108 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422A3820K108-ND 71-B82422A3820K108
Product Name Fixed Inductors SMD 450MA 240MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J824JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details