EPCOS AG Fixed Inductors B82422A3820J100

Description
82nH Unshielded Wirewound Inductor 450mA 240mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 450mA 240mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A3820J100-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3820J100-ND
Fixed Inductors B82422A3820J100-ND
82nH Unshielded Wirewound Inductor 450mA 240mOhm Max 2-SMD, J-Lead

82nH Unshielded Wirewound Inductor 450mA 240mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 0.082uH 10MHz 0.45A Inductor and Choke - 71-B82422A3820J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.082uH 10MHz 0.45A Inductor and Choke
71-B82422A3820J100
Automotive 0.082uH 10MHz 0.45A Inductor and Choke 71-B82422A3820J100
Inductor RF Molded Wirewound 0.082uH 5% 10MHz 27Q-Factor Ceramic 0.45A 0.24Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3820J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.082uH, 10MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.082uH, 10MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3820J100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.082uH 5% 10MHz 27Q-Factor Ceramic 0.45A 0.24Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3820J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.082uH, 10MHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.082uH, 10MHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3820J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422A3820J100-ND 71-B82422A3820J100
Product Name Fixed Inductors Automotive 0.082uH 10MHz 0.45A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Fixed Inductors - 486-3141-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N1 0402DC-9N1XJRW , 0402DC-9N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details