EPCOS AG Fixed Inductors B82422A3681K100

Description
680nH Unshielded Wirewound Inductor 145mA 2.4Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 145mA 2.4Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1972-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1972-6-ND
Fixed Inductors 495-1972-6-ND
680nH Unshielded Wirewound Inductor 145mA 2.4Ohm Max 2-SMD, J-Lead

680nH Unshielded Wirewound Inductor 145mA 2.4Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1972-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1972-2-ND
Fixed Inductors 495-1972-2-ND
680nH Unshielded Wirewound Inductor 145mA 2.4Ohm Max 2-SMD, J-Lead

680nH Unshielded Wirewound Inductor 145mA 2.4Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1972-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1972-1-ND
Fixed Inductors 495-1972-1-ND
680nH Unshielded Wirewound Inductor 145mA 2.4Ohm Max 2-SMD, J-Lead

680nH Unshielded Wirewound Inductor 145mA 2.4Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 0.68uH 1MHz 0.145A Inductor and Choke - 71-B82422A3681K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.68uH 1MHz 0.145A Inductor and Choke
71-B82422A3681K100
Automotive 0.68uH 1MHz 0.145A Inductor and Choke 71-B82422A3681K100
Inductor RF Molded Wirewound 0.68uH 10% 1MHz 22Q-Factor Ceramic 0.145A 2.4Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3681K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uH, 1MHz, 0.145A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.68uH, 1MHz, 0.145A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3681K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.68uH 10% 1MHz 22Q-Factor Ceramic 0.145A 2.4Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3681K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uH, 1MHz, 0.145A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.68uH, 1MHz, 0.145A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3681K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1972-6-ND 71-B82422A3681K100
Product Name Fixed Inductors Automotive 0.68uH 1MHz 0.145A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Magnetically Compensated Choke, 1-phase, flat design - DFKF - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 40000 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-360 0402AF-360XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details