EPCOS AG Fixed Inductors B82422A3680K100

Description
68nH Unshielded Wirewound Inductor 480mA 210mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 480mA 210mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1971-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1971-1-ND
Fixed Inductors 495-1971-1-ND
68nH Unshielded Wirewound Inductor 480mA 210mOhm Max 2-SMD, J-Lead

68nH Unshielded Wirewound Inductor 480mA 210mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1971-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1971-2-ND
Fixed Inductors 495-1971-2-ND
68nH Unshielded Wirewound Inductor 480mA 210mOhm Max 2-SMD, J-Lead

68nH Unshielded Wirewound Inductor 480mA 210mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1971-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1971-6-ND
Fixed Inductors 495-1971-6-ND
68nH Unshielded Wirewound Inductor 480mA 210mOhm Max 2-SMD, J-Lead

68nH Unshielded Wirewound Inductor 480mA 210mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 480MA 210MOHM Inductor and Choke - 71-B82422A3680K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 480MA 210MOHM Inductor and Choke
71-B82422A3680K100
SMD 480MA 210MOHM Inductor and Choke 71-B82422A3680K100
FIXED IND 68NH 480MA 210MOHM SMD Product overview: B82422A3680K100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 480MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 480MA, 210MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3680K100 can be used for catalog matching and distributor lookup.

FIXED IND 68NH 480MA 210MOHM SMD Product overview: B82422A3680K100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 480MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 480MA, 210MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3680K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1971-1-ND 71-B82422A3680K100
Product Name Fixed Inductors SMD 480MA 210MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3234-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N4 0201DS-5N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details