EPCOS AG Fixed Inductors B82422A3680J100

Description
68nH Unshielded Wirewound Inductor 480mA 210mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 480mA 210mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A3680J100-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3680J100-ND
Fixed Inductors B82422A3680J100-ND
68nH Unshielded Wirewound Inductor 480mA 210mOhm Max 2-SMD, J-Lead

68nH Unshielded Wirewound Inductor 480mA 210mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 480MA 210MOHM Inductor and Choke - 71-B82422A3680J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 480MA 210MOHM Inductor and Choke
71-B82422A3680J100
SMD 480MA 210MOHM Inductor and Choke 71-B82422A3680J100
FIXED IND 68NH 480MA 210MOHM SMD Product overview: B82422A3680J100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 480MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 480MA, 210MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3680J100 can be used for catalog matching and distributor lookup.

FIXED IND 68NH 480MA 210MOHM SMD Product overview: B82422A3680J100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 480MA, 210MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 480MA, 210MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3680J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422A3680J100-ND 71-B82422A3680J100
Product Name Fixed Inductors SMD 480MA 210MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2624JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details