EPCOS AG Fixed Inductors B82422A3561K100

Description
560nH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
560nH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-77045-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77045-6-ND
Fixed Inductors 495-77045-6-ND
560nH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead

560nH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-77045-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77045-1-ND
Fixed Inductors 495-77045-1-ND
560nH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead

560nH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-77045-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77045-2-ND
Fixed Inductors 495-77045-2-ND
560nH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead

560nH Unshielded Wirewound Inductor 150mA 2.2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 0.56uH 1MHz 0.15A Inductor and Choke - 71-B82422A3561K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.56uH 1MHz 0.15A Inductor and Choke
71-B82422A3561K100
Automotive 0.56uH 1MHz 0.15A Inductor and Choke 71-B82422A3561K100
Inductor RF Molded Wirewound 0.56uH 10% 1MHz 22Q-Factor Ceramic 0.15A 2.2Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3561K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.56uH, 1MHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.56uH, 1MHz, 0.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3561K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.56uH 10% 1MHz 22Q-Factor Ceramic 0.15A 2.2Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3561K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.56uH, 1MHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.56uH, 1MHz, 0.15A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3561K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77045-6-ND 71-B82422A3561K100
Product Name Fixed Inductors Automotive 0.56uH 1MHz 0.15A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 65
View Details
Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details