EPCOS AG Fixed Inductors B82422A3561J108

Description
FIXED IND 560NH 150MA 2.2 OHM
Request a Quote Datasheet
Description
FIXED IND 560NH 150MA 2.2 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82422A3561J108TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 560NH 150MA 2.2 OHM

FIXED IND 560NH 150MA 2.2 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-B82422A3561J108TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 145 C (-67 to 293 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Core Material Ceramic
Inductance Range 0.0047 microH
View Details
UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers