EPCOS AG Fixed Inductors B82422A3560J108

Description
56nH Unshielded Wirewound Inductor 500mA 200mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 500mA 200mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A3560J108-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3560J108-ND
Fixed Inductors B82422A3560J108-ND
56nH Unshielded Wirewound Inductor 500mA 200mOhm Max 2-SMD, J-Lead

56nH Unshielded Wirewound Inductor 500mA 200mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 500MA 200MOHM Inductor and Choke - 71-B82422A3560J108 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 200MOHM Inductor and Choke
71-B82422A3560J108
SMD 500MA 200MOHM Inductor and Choke 71-B82422A3560J108
FIXED IND 56NH 500MA 200MOHM SMD Product overview: B82422A3560J108 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3560J108 can be used for catalog matching and distributor lookup.

FIXED IND 56NH 500MA 200MOHM SMD Product overview: B82422A3560J108 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 200MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3560J108 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422A3560J108-ND 71-B82422A3560J108
Product Name Fixed Inductors SMD 500MA 200MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J185JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N4 0201DS-1N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1660182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47000 microH
Lead Style Axial; Axial
View Details