EPCOS AG Fixed Inductors B82422A3470J108

Description
47nH Unshielded Wirewound Inductor 510mA 190mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 510mA 190mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A3470J108-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3470J108-ND
Fixed Inductors B82422A3470J108-ND
47nH Unshielded Wirewound Inductor 510mA 190mOhm Max 2-SMD, J-Lead

47nH Unshielded Wirewound Inductor 510mA 190mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82422A3470J108-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-39N 0402CT-39NXJRW , 0402CT-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details