390nH Unshielded Wirewound Inductor 190mA 1.4Ohm Max 2-SMD, J-Lead
Inductor RF Molded Wirewound 0.39uH 10% 1MHz 22Q-Factor Ceramic 0.19A 1.4Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3391K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.39uH, 1MHz, 0.19A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.39uH, 1MHz, 0.19A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3391K100 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-1970-2-ND | 71-B82422A3391K100 |
| Product Name | Fixed Inductors | Automotive 0.39uH 1MHz 0.19A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ceramic; Drum Core, Wirewound | Ceramic |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |