39nH Unshielded Wirewound Inductor 530mA 180mOhm Max 2-SMD, J-Lead
Inductor RF Molded Wirewound 0.039uH 10% 10MHz 25Q-Factor Ceramic 0.53A 0.18Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3390K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.039uH, 10MHz, 0.53A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.039uH, 10MHz, 0.53A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3390K100 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-1969-2-ND | 71-B82422A3390K100 |
| Product Name | Fixed Inductors | Automotive 0.039uH 10MHz 0.53A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ceramic; Drum Core, Wirewound | Ceramic |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |