EPCOS AG SMD 540MA 170MOHM Inductor and Choke B82422A3330K100

Description
FIXED IND 33NH 540MA 170MOHM SMD Product overview: B82422A3330K100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 540MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 540MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3330K100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33NH 540MA 170MOHM SMD Product overview: B82422A3330K100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 540MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 540MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3330K100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 540MA 170MOHM Inductor and Choke - 71-B82422A3330K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 540MA 170MOHM Inductor and Choke
71-B82422A3330K100
SMD 540MA 170MOHM Inductor and Choke 71-B82422A3330K100
FIXED IND 33NH 540MA 170MOHM SMD Product overview: B82422A3330K100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 540MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 540MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3330K100 can be used for catalog matching and distributor lookup.

FIXED IND 33NH 540MA 170MOHM SMD Product overview: B82422A3330K100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 540MA, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 540MA, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3330K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1715-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1715-6-ND
Fixed Inductors 495-1715-6-ND
33nH Unshielded Wirewound Inductor 540mA 170mOhm Max 2-SMD, J-Lead

33nH Unshielded Wirewound Inductor 540mA 170mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1715-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1715-2-ND
Fixed Inductors 495-1715-2-ND
33nH Unshielded Wirewound Inductor 540mA 170mOhm Max 2-SMD, J-Lead

33nH Unshielded Wirewound Inductor 540mA 170mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1715-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1715-1-ND
Fixed Inductors 495-1715-1-ND
33nH Unshielded Wirewound Inductor 540mA 170mOhm Max 2-SMD, J-Lead

33nH Unshielded Wirewound Inductor 540mA 170mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422A3330K100 495-1715-6-ND
Product Name SMD 540MA 170MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ceramic Ceramic; Drum Core, Wirewound
Inductance Range 0.0330 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N2 0201DS-1N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-G22G-043R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details