EPCOS AG Automotive 0.27uH 1MHz 0.235A Inductor and Choke B82422A3271K100

Description
Inductor RF Molded Wirewound 0.27uH 10% 1MHz 20Q-Factor Ceramic 0.235A 0.9Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3271K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.27uH, 1MHz, 0.235A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.27uH, 1MHz, 0.235A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3271K100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 0.27uH 10% 1MHz 20Q-Factor Ceramic 0.235A 0.9Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3271K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.27uH, 1MHz, 0.235A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.27uH, 1MHz, 0.235A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3271K100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.27uH 1MHz 0.235A Inductor and Choke - 71-B82422A3271K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.27uH 1MHz 0.235A Inductor and Choke
71-B82422A3271K100
Automotive 0.27uH 1MHz 0.235A Inductor and Choke 71-B82422A3271K100
Inductor RF Molded Wirewound 0.27uH 10% 1MHz 20Q-Factor Ceramic 0.235A 0.9Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3271K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.27uH, 1MHz, 0.235A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.27uH, 1MHz, 0.235A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3271K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.27uH 10% 1MHz 20Q-Factor Ceramic 0.235A 0.9Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3271K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.27uH, 1MHz, 0.235A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.27uH, 1MHz, 0.235A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3271K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-1968-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1968-1-ND
Fixed Inductors 495-1968-1-ND
270nH Unshielded Wirewound Inductor 235mA 900mOhm Max 2-SMD, J-Lead

270nH Unshielded Wirewound Inductor 235mA 900mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1968-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1968-2-ND
Fixed Inductors 495-1968-2-ND
270nH Unshielded Wirewound Inductor 235mA 900mOhm Max 2-SMD, J-Lead

270nH Unshielded Wirewound Inductor 235mA 900mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1968-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1968-6-ND
Fixed Inductors 495-1968-6-ND
270nH Unshielded Wirewound Inductor 235mA 900mOhm Max 2-SMD, J-Lead

270nH Unshielded Wirewound Inductor 235mA 900mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Inductor, 270Nh, 650Mhz, 1210 Rohs Compliant Epcos - 92AH4072 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 270Nh, 650Mhz, 1210 Rohs Compliant Epcos
92AH4072
Inductor, 270Nh, 650Mhz, 1210 Rohs Compliant Epcos 92AH4072
INDUCTOR, 270NH, 650MHZ, 1210 ROHS COMPLIANT: YES

INDUCTOR, 270NH, 650MHZ, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422A3271K100 495-1968-1-ND 92AH4072
Product Name Automotive 0.27uH 1MHz 0.235A Inductor and Choke Fixed Inductors Inductor, 270Nh, 650Mhz, 1210 Rohs Compliant Epcos
Mounting Option Surface Mount Surface Mount Technology
Technology RF
Core Material Ceramic Ceramic; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 20 20
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911204P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 42 ohms
Rated DC Current 60 milliamps
Lead Style Axial
View Details
Inductor and Choke - 841-CZP2AFTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J393JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details