EPCOS AG Automotive 0.22uH 1MHz 0.28A Inductor and Choke B82422A3221K108

Description
Inductor RF Molded Wirewound 0.22uH 10% 1MHz 25Q-Factor Ceramic 0.28A 0.64Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3221K108 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uH, 1MHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.22uH, 1MHz, 0.28A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3221K108 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 0.22uH 10% 1MHz 25Q-Factor Ceramic 0.28A 0.64Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3221K108 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uH, 1MHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.22uH, 1MHz, 0.28A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3221K108 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.22uH 1MHz 0.28A Inductor and Choke - 71-B82422A3221K108 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.22uH 1MHz 0.28A Inductor and Choke
71-B82422A3221K108
Automotive 0.22uH 1MHz 0.28A Inductor and Choke 71-B82422A3221K108
Inductor RF Molded Wirewound 0.22uH 10% 1MHz 25Q-Factor Ceramic 0.28A 0.64Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3221K108 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uH, 1MHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.22uH, 1MHz, 0.28A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3221K108 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.22uH 10% 1MHz 25Q-Factor Ceramic 0.28A 0.64Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3221K108 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uH, 1MHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.22uH, 1MHz, 0.28A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3221K108 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82422A3221K108-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3221K108-ND
Fixed Inductors B82422A3221K108-ND
220nH Unshielded Wirewound Inductor 280mA 640mOhm Max 2-SMD, J-Lead

220nH Unshielded Wirewound Inductor 280mA 640mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422A3221K108 B82422A3221K108-ND
Product Name Automotive 0.22uH 1MHz 0.28A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology RF
Core Material Ceramic Ceramic; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 25 25
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details