EPCOS AG Fixed Inductors B82422A3221K100

Description
220nH Unshielded Wirewound Inductor 280mA 640mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 280mA 640mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1714-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1714-1-ND
Fixed Inductors 495-1714-1-ND
220nH Unshielded Wirewound Inductor 280mA 640mOhm Max 2-SMD, J-Lead

220nH Unshielded Wirewound Inductor 280mA 640mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1714-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1714-6-ND
Fixed Inductors 495-1714-6-ND
220nH Unshielded Wirewound Inductor 280mA 640mOhm Max 2-SMD, J-Lead

220nH Unshielded Wirewound Inductor 280mA 640mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1714-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1714-2-ND
Fixed Inductors 495-1714-2-ND
220nH Unshielded Wirewound Inductor 280mA 640mOhm Max 2-SMD, J-Lead

220nH Unshielded Wirewound Inductor 280mA 640mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 0.22uH 1MHz 0.28A Inductor and Choke - 71-B82422A3221K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.22uH 1MHz 0.28A Inductor and Choke
71-B82422A3221K100
Automotive 0.22uH 1MHz 0.28A Inductor and Choke 71-B82422A3221K100
Inductor RF Molded Wirewound 0.22uH 10% 1MHz 25Q-Factor Ceramic 0.28A 0.64Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3221K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uH, 1MHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.22uH, 1MHz, 0.28A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3221K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.22uH 10% 1MHz 25Q-Factor Ceramic 0.28A 0.64Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3221K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uH, 1MHz, 0.28A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.22uH, 1MHz, 0.28A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3221K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor,smd,0.22Uh,280Ma,10%,700Mhz; Inductance Epcos - 59T9564 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,smd,0.22Uh,280Ma,10%,700Mhz; Inductance Epcos
59T9564
Inductor,smd,0.22Uh,280Ma,10%,700Mhz; Inductance Epcos 59T9564
INDUCTOR,SMD,0.22UH, 280MA,10%,700MHZ; Inductance:220nH; DC Resistance Max:0.64ohm; Self Resonant Frequency:700MHz; DC Current Rating:280mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series; Product Width:2.5mmRoHS Compliant: Yes

INDUCTOR,SMD,0.22UH,280MA,10%,700MHZ; Inductance:220nH; DC Resistance Max:0.64ohm; Self Resonant Frequency:700MHz; DC Current Rating:280mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:B82422A Series; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1714-1-ND 71-B82422A3221K100 59T9564
Product Name Fixed Inductors Automotive 0.22uH 1MHz 0.28A Inductor and Choke Inductor,smd,0.22Uh,280Ma,10%,700Mhz; Inductance Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N0 0302CS-7N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-023 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Common Mode Chokes - 486-5685-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details