EPCOS AG Fixed Inductors B82422A3220J108

Description
22nH Unshielded Wirewound Inductor 600mA 140mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
22nH Unshielded Wirewound Inductor 600mA 140mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A3220J108-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3220J108-ND
Fixed Inductors B82422A3220J108-ND
22nH Unshielded Wirewound Inductor 600mA 140mOhm Max 2-SMD, J-Lead

22nH Unshielded Wirewound Inductor 600mA 140mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82422A3220J108-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176640-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-12N 0402DC-12NXJRW , 0402DC-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details