EPCOS AG Fixed Inductors B82422A3181J100

Description
180nH Unshielded Wirewound Inductor 360mA 380mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
180nH Unshielded Wirewound Inductor 360mA 380mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A3181J100-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3181J100-ND
Fixed Inductors B82422A3181J100-ND
180nH Unshielded Wirewound Inductor 360mA 380mOhm Max 2-SMD, J-Lead

180nH Unshielded Wirewound Inductor 360mA 380mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 0.18uH 1MHz 0.36A Inductor and Choke - 71-B82422A3181J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.18uH 1MHz 0.36A Inductor and Choke
71-B82422A3181J100
Automotive 0.18uH 1MHz 0.36A Inductor and Choke 71-B82422A3181J100
Inductor RF Molded Wirewound 0.18uH 5% 1MHz 25Q-Factor Ceramic 0.36A 0.38Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3181J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.18uH, 1MHz, 0.36A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.18uH, 1MHz, 0.36A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3181J100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.18uH 5% 1MHz 25Q-Factor Ceramic 0.36A 0.38Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3181J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.18uH, 1MHz, 0.36A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.18uH, 1MHz, 0.36A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3181J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422A3181J100-ND 71-B82422A3181J100
Product Name Fixed Inductors Automotive 0.18uH 1MHz 0.36A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-051 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 33000 to 1000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details