EPCOS AG Fixed Inductors B82422A3151K108

Description
150nH Unshielded Wirewound Inductor 390mA 330mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 390mA 330mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A3151K108-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3151K108-ND
Fixed Inductors B82422A3151K108-ND
150nH Unshielded Wirewound Inductor 390mA 330mOhm Max 2-SMD, J-Lead

150nH Unshielded Wirewound Inductor 390mA 330mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
390MA 330MOHM Inductor and Choke - 71-B82422A3151K108 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390MA 330MOHM Inductor and Choke
71-B82422A3151K108
390MA 330MOHM Inductor and Choke 71-B82422A3151K108
FIXED IND 150NH 390MA 330MOHM SM Product overview: B82422A3151K108 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390MA, 330MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390MA, 330MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3151K108 can be used for catalog matching and distributor lookup.

FIXED IND 150NH 390MA 330MOHM SM Product overview: B82422A3151K108 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390MA, 330MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390MA, 330MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3151K108 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422A3151K108-ND 71-B82422A3151K108
Product Name Fixed Inductors 390MA 330MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details