EPCOS AG Fixed Inductors B82422A3151K100

Description
150nH Unshielded Wirewound Inductor 390mA 330mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 390mA 330mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-1710-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1710-2-ND
Fixed Inductors 495-1710-2-ND
150nH Unshielded Wirewound Inductor 390mA 330mOhm Max 2-SMD, J-Lead

150nH Unshielded Wirewound Inductor 390mA 330mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1710-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1710-1-ND
Fixed Inductors 495-1710-1-ND
150nH Unshielded Wirewound Inductor 390mA 330mOhm Max 2-SMD, J-Lead

150nH Unshielded Wirewound Inductor 390mA 330mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 495-1710-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-1710-6-ND
Fixed Inductors 495-1710-6-ND
150nH Unshielded Wirewound Inductor 390mA 330mOhm Max 2-SMD, J-Lead

150nH Unshielded Wirewound Inductor 390mA 330mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
Automotive 0.15uH 1MHz 0.39A Inductor and Choke - 71-B82422A3151K100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.15uH 1MHz 0.39A Inductor and Choke
71-B82422A3151K100
Automotive 0.15uH 1MHz 0.39A Inductor and Choke 71-B82422A3151K100
Inductor RF Molded Wirewound 0.15uH 10% 1MHz 25Q-Factor Ceramic 0.39A 0.33Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3151K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uH, 1MHz, 0.39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.15uH, 1MHz, 0.39A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3151K100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.15uH 10% 1MHz 25Q-Factor Ceramic 0.39A 0.33Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3151K100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uH, 1MHz, 0.39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.15uH, 1MHz, 0.39A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3151K100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82422A3151K100
1150877-B82422A3151K100
Fixed Inductors - B82422A3151K100 1150877-B82422A3151K100
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150877-B82422A3151K 100 Manufacturer Homepage: www.epcos.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150877-B82422A3151K100
Manufacturer Homepage: www.epcos.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-1710-2-ND 71-B82422A3151K100 1150877-B82422A3151K100
Product Name Fixed Inductors Automotive 0.15uH 1MHz 0.39A Inductor and Choke Fixed Inductors - B82422A3151K100
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details