EPCOS AG Automotive 0.15uH 1MHz 0.39A Inductor and Choke B82422A3151J100

Description
Inductor RF Molded Wirewound 0.15uH 5% 1MHz 25Q-Factor Ceramic 0.39A 0.33Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3151J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uH, 1MHz, 0.39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.15uH, 1MHz, 0.39A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3151J100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Molded Wirewound 0.15uH 5% 1MHz 25Q-Factor Ceramic 0.39A 0.33Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3151J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uH, 1MHz, 0.39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.15uH, 1MHz, 0.39A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3151J100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.15uH 1MHz 0.39A Inductor and Choke - 71-B82422A3151J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.15uH 1MHz 0.39A Inductor and Choke
71-B82422A3151J100
Automotive 0.15uH 1MHz 0.39A Inductor and Choke 71-B82422A3151J100
Inductor RF Molded Wirewound 0.15uH 5% 1MHz 25Q-Factor Ceramic 0.39A 0.33Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3151J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uH, 1MHz, 0.39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.15uH, 1MHz, 0.39A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3151J100 can be used for catalog matching and distributor lookup.

Inductor RF Molded Wirewound 0.15uH 5% 1MHz 25Q-Factor Ceramic 0.39A 0.33Ohm DCR 1210 Automotive AEC-Q200 T/R Product overview: B82422A3151J100 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uH, 1MHz, 0.39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.15uH, 1MHz, 0.39A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3151J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82422A3151J100-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3151J100-ND
Fixed Inductors B82422A3151J100-ND
150nH Unshielded Wirewound Inductor 390mA 330mOhm Max 2-SMD, J-Lead

150nH Unshielded Wirewound Inductor 390mA 330mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82422A3151J100 B82422A3151J100-ND
Product Name Automotive 0.15uH 1MHz 0.39A Inductor and Choke Fixed Inductors
Mounting Option Surface Mount Surface Mount Technology
Technology RF
Core Material Ceramic Ceramic; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 25 25
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Adjustable Inductors - 1956-JLC03E048TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 95
View Details
0.033uH 250MHz 0.78A Inductor and Choke - 71-0402DC-33NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Leaded Inductors - 1620163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details