EPCOS AG Fixed Inductors B82422A3150J100

Description
15nH Unshielded Wirewound Inductor 640mA 120mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 640mA 120mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82422A3150J100-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82422A3150J100-ND
Fixed Inductors B82422A3150J100-ND
15nH Unshielded Wirewound Inductor 640mA 120mOhm Max 2-SMD, J-Lead

15nH Unshielded Wirewound Inductor 640mA 120mOhm Max 2-SMD, J-Lead

Buy Now Datasheet
SMD 640MA 120MOHM Inductor and Choke - 71-B82422A3150J100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 640MA 120MOHM Inductor and Choke
71-B82422A3150J100
SMD 640MA 120MOHM Inductor and Choke 71-B82422A3150J100
FIXED IND 15NH 640MA 120MOHM SMD Product overview: B82422A3150J100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 640MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 640MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3150J100 can be used for catalog matching and distributor lookup.

FIXED IND 15NH 640MA 120MOHM SMD Product overview: B82422A3150J100 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 640MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 640MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82422A3150J100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - B82422A3150J100
863190-B82422A3150J100
Fixed Inductors - B82422A3150J100 863190-B82422A3150J100
Manufacturer: EPCOS (TDK) Win Source Part Number: 863190-B82422A3150J1 00 Series: SIMID Operating Temperature Range: -55°C ~ 125°C Features: 15 nH Unshielded Wirewound Inductor 640 mA 120mOhm Max 2-SMD, J-Lead Package: Reel - TR Package: 2-SMD, J-Lead Mounting: Surface Mount Categories: Inductors Case / Package: 1210 (3225 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863190-B82422A3150J100
Series: SIMID
Operating Temperature Range: -55°C ~ 125°C
Features: 15 nH Unshielded Wirewound Inductor 640 mA 120mOhm Max 2-SMD, J-Lead
Package: Reel - TR
Package: 2-SMD, J-Lead
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82422A3150J100-ND 71-B82422A3150J100 863190-B82422A3150J100
Product Name Fixed Inductors SMD 640MA 120MOHM Inductor and Choke Fixed Inductors - B82422A3150J100
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers